FMCN1019 RA MMBX plug coaxial snap-on connector from Fairview Microwave has an interface type of RG178, RG196 and a 50 Ohm impedance. This MMBX plug connector uses shield attachment of crimp/solder attachment for the contact. Our plug MMBX right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
Right angle MMBX plug coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.22:1. This Fairview Microwave MMBX coaxial connector has a brass body with gold plating. Our FMCN1019 MMBX RA connector uses beryllium copper contact and a gold plating material. This MMBX plug right angle coaxial snap-on RF connector is RoHS and with male center contact compliant, you can find this MMBX plug right angle coaxial snap-on with male center contact connector datasheet specifications above.
Fairview Microwave RA plug MMBX connector purchases will ship the same day. Our MMBX right angle plug RG178 / RG196 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMBX cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMCN1019 |
| Product Name | Right Angle MMBX Plug (Male) Snap-On Connector For RG178, RG196 Cable With Male (Plug) Center Contact, Crimp/Solder |
| Geometry | Right Angle |