Fairview Microwave Inc. MMBX Plug (Male) Snap-On Connector For RG405, FM-SR086CUTN, FM-SR086ALTN Cable, Solder/Non-Solder Contact With Male (Plug) Center Contact FMCN1018

Description
FMCN1018 MMBX plug coaxial snap-on connector from Fairview Microwave has an interface type of RG405, FM-SR086CUTN, FM-SR086ALTN and a 50 Ohm impedance. This MMBX plug connector uses shield attachment of solder/non-solder contact attachment for the contact. Our plug MMBX coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. MMBX plug coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.22:1. This Fairview Microwave MMBX coaxial connector has a brass body with gold plating. Our FMCN1018 MMBX connector uses beryllium copper contact and a gold plating material. This MMBX plug coaxial snap-on RF connector is RoHS and with male center contact compliant, you can find this MMBX plug coaxial snap-on with male center contact connector datasheet specifications above. Fairview Microwave plug MMBX connector purchases will ship the same day. Our MMBX plug RG405 / FM-SR086CUTN / FM-SR086ALTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMBX cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMCN1018 MMBX plug coaxial snap-on connector from Fairview Microwave has an interface type of RG405, FM-SR086CUTN, FM-SR086ALTN and a 50 Ohm impedance. This MMBX plug connector uses shield attachment of solder/non-solder contact attachment for the contact. Our plug MMBX coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. MMBX plug coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.22:1. This Fairview Microwave MMBX coaxial connector has a brass body with gold plating. Our FMCN1018 MMBX connector uses beryllium copper contact and a gold plating material. This MMBX plug coaxial snap-on RF connector is RoHS and with male center contact compliant, you can find this MMBX plug coaxial snap-on with male center contact connector datasheet specifications above. Fairview Microwave plug MMBX connector purchases will ship the same day. Our MMBX plug RG405 / FM-SR086CUTN / FM-SR086ALTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMBX cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMBX Plug (Male) Snap-On Connector For RG405, FM-SR086CUTN, FM-SR086ALTN Cable, Solder/Non-Solder Contact With Male (Plug) Center Contact - FMCN1018 - Fairview Microwave Inc.
Lewisville, TX, United States
MMBX Plug (Male) Snap-On Connector For RG405, FM-SR086CUTN, FM-SR086ALTN Cable, Solder/Non-Solder Contact With Male (Plug) Center Contact
FMCN1018
MMBX Plug (Male) Snap-On Connector For RG405, FM-SR086CUTN, FM-SR086ALTN Cable, Solder/Non-Solder Contact With Male (Plug) Center Contact FMCN1018
FMCN1018 MMBX plug coaxial snap-on connector from Fairview Microwave has an interface type of RG405, FM-SR086CUTN, FM-SR086ALTN and a 50 Ohm impedance. This MMBX plug connector uses shield attachment of solder/non-solder contact attachment for the contact. Our plug MMBX coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz. MMBX plug coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.22:1. This Fairview Microwave MMBX coaxial connector has a brass body with gold plating. Our FMCN1018 MMBX connector uses beryllium copper contact and a gold plating material. This MMBX plug coaxial snap-on RF connector is RoHS and with male center contact compliant, you can find this MMBX plug coaxial snap-on with male center contact connector datasheet specifications above. Fairview Microwave plug MMBX connector purchases will ship the same day. Our MMBX plug RG405 / FM-SR086CUTN / FM-SR086ALTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMBX cable connector assemblies that will ship quickly from our location.

FMCN1018 MMBX plug coaxial snap-on connector from Fairview Microwave has an interface type of RG405, FM-SR086CUTN, FM-SR086ALTN and a 50 Ohm impedance. This MMBX plug connector uses shield attachment of solder/non-solder contact attachment for the contact. Our plug MMBX coaxial connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.

MMBX plug coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.22:1. This Fairview Microwave MMBX coaxial connector has a brass body with gold plating. Our FMCN1018 MMBX connector uses beryllium copper contact and a gold plating material. This MMBX plug coaxial snap-on RF connector is RoHS and with male center contact compliant, you can find this MMBX plug coaxial snap-on with male center contact connector datasheet specifications above.

Fairview Microwave plug MMBX connector purchases will ship the same day. Our MMBX plug RG405 / FM-SR086CUTN / FM-SR086ALTN connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom MMBX cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMCN1018
Product Name MMBX Plug (Male) Snap-On Connector For RG405, FM-SR086CUTN, FM-SR086ALTN Cable, Solder/Non-Solder Contact With Male (Plug) Center Contact
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1565700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
N Female To SMA Female RF Adapter - ET-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coax Connectors - 1059700-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Turret Terminal
Coupling Push-On
View Details
3 suppliers