Fairview Microwave Inc. Low PIM RA 4.1/9.5 Mini DIN Male to 4.1/9.5 Mini DIN Female Cable 1/4 inch Superflexible Coax in 50 Cm FMCA2235-50CM

Description
RF cable assembly part number FMCA2235-50CM low PIM RA 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable 1/4 inch superflexible coax in 50 cm from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM RA 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable 1/4 inch superflexible coax in 50 cm, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a 4.1/9.5 mini DIN cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a male gender on end one and female on end two. 4.1/9.5 mini DIN cable FMCA2235-50CM is built in a male to female coaxial assembly design and will ship quickly after the purchase. Fairview 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable assembly FMCA2235-50CM is built with 1/4 inch Superflexible coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with right angle 50 Ohm 4.1/9.5 mini DIN to 50 Ohm 4.1/9.5 mini DIN cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN right angle male to 4.1/9.5 mini DIN female cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2235-50CM can also be used as a 4.1/9.5 mini DIN female to 4.1/9.5 mini DIN male cable because the assembly operates in both directions. 4.1/9.5 mini DIN right angle male to 4.1/9.5 mini DIN female coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to 4.1/9.5 mini DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet
Description
RF cable assembly part number FMCA2235-50CM low PIM RA 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable 1/4 inch superflexible coax in 50 cm from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM RA 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable 1/4 inch superflexible coax in 50 cm, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a 4.1/9.5 mini DIN cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a male gender on end one and female on end two. 4.1/9.5 mini DIN cable FMCA2235-50CM is built in a male to female coaxial assembly design and will ship quickly after the purchase. Fairview 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable assembly FMCA2235-50CM is built with 1/4 inch Superflexible coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with right angle 50 Ohm 4.1/9.5 mini DIN to 50 Ohm 4.1/9.5 mini DIN cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN right angle male to 4.1/9.5 mini DIN female cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2235-50CM can also be used as a 4.1/9.5 mini DIN female to 4.1/9.5 mini DIN male cable because the assembly operates in both directions. 4.1/9.5 mini DIN right angle male to 4.1/9.5 mini DIN female coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to 4.1/9.5 mini DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM RA 4.1/9.5 Mini DIN Male to 4.1/9.5 Mini DIN Female Cable 1/4 inch Superflexible Coax in 50 Cm - FMCA2235-50CM - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM RA 4.1/9.5 Mini DIN Male to 4.1/9.5 Mini DIN Female Cable 1/4 inch Superflexible Coax in 50 Cm
FMCA2235-50CM
Low PIM RA 4.1/9.5 Mini DIN Male to 4.1/9.5 Mini DIN Female Cable 1/4 inch Superflexible Coax in 50 Cm FMCA2235-50CM
RF cable assembly part number FMCA2235-50CM low PIM RA 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable 1/4 inch superflexible coax in 50 cm from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM RA 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable 1/4 inch superflexible coax in 50 cm, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a 4.1/9.5 mini DIN cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a male gender on end one and female on end two. 4.1/9.5 mini DIN cable FMCA2235-50CM is built in a male to female coaxial assembly design and will ship quickly after the purchase. Fairview 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable assembly FMCA2235-50CM is built with 1/4 inch Superflexible coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with right angle 50 Ohm 4.1/9.5 mini DIN to 50 Ohm 4.1/9.5 mini DIN cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN right angle male to 4.1/9.5 mini DIN female cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2235-50CM can also be used as a 4.1/9.5 mini DIN female to 4.1/9.5 mini DIN male cable because the assembly operates in both directions. 4.1/9.5 mini DIN right angle male to 4.1/9.5 mini DIN female coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to 4.1/9.5 mini DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

RF cable assembly part number FMCA2235-50CM low PIM RA 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable 1/4 inch superflexible coax in 50 cm from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM RA 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable 1/4 inch superflexible coax in 50 cm, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.

This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a 4.1/9.5 mini DIN cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a male gender on end one and female on end two. 4.1/9.5 mini DIN cable FMCA2235-50CM is built in a male to female coaxial assembly design and will ship quickly after the purchase.

Fairview 4.1/9.5 mini DIN male to 4.1/9.5 mini DIN female cable assembly FMCA2235-50CM is built with 1/4 inch Superflexible coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with right angle 50 Ohm 4.1/9.5 mini DIN to 50 Ohm 4.1/9.5 mini DIN cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN right angle male to 4.1/9.5 mini DIN female cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA2235-50CM can also be used as a 4.1/9.5 mini DIN female to 4.1/9.5 mini DIN male cable because the assembly operates in both directions.

4.1/9.5 mini DIN right angle male to 4.1/9.5 mini DIN female coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to 4.1/9.5 mini DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number FMCA2235-50CM
Product Name Low PIM RA 4.1/9.5 Mini DIN Male to 4.1/9.5 Mini DIN Female Cable 1/4 inch Superflexible Coax in 50 Cm
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
UH44193 - Ultralite 50 Ohm Coaxial RF Cable - UH44193 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE , White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Wrap
View Details
Hand-Flex Interconnect, 0.086
Specs
Product Category Cable Assembly
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers