RF cable assembly part number FMCA1820-48 low PIM 4.1/9.5 mini DIN male to RA SMA male plenum cable SPP-250-LLPL coax in 48 inch and RoHS with LF solder from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 4.1/9.5 mini DIN male to RA SMA male plenum cable SPP-250-LLPL coax in 48 inch and RoHS with LF solder, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a SMA cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a male gender on end one and male on end two. 4.1/9.5 mini DIN cable FMCA1820-48 is built in a male to male coaxial assembly design and will ship quickly after the purchase.
Fairview 4.1/9.5 mini DIN male to SMA male cable assembly FMCA1820-48 is built with SPP-250-LLPL coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with 50 Ohm 4.1/9.5 mini DIN to right angle 50 Ohm SMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN male to SMA right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA1820-48 can also be used as a SMA male to 4.1/9.5 mini DIN male cable because the assembly operates in both directions.
4.1/9.5 mini DIN male to SMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to SMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMCA1820-48 |
| Product Name | Low PIM 4.1/9.5 Mini DIN Male to RA SMA Male Plenum Cable SPP-250-LLPL Coax in 48 Inch and RoHS with LF Solder |
| Application | RF |