Fairview Microwave Inc. Low PIM 4.1/9.5 Mini DIN Female to N Male Plenum Cable SPP-250-LLPL Coax in 200 cm and RoHS with LF Solder FMCA1773-200CM

Description
RF cable assembly part number FMCA1773-200CM low PIM 4.1/9.5 mini DIN female to N male plenum cable SPP-250-LLPL coax in 200 cm and RoHS with LF solder from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 4.1/9.5 mini DIN female to N male plenum cable SPP-250-LLPL coax in 200 cm and RoHS with LF solder, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a type N cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a female gender on end one and male on end two. 4.1/9.5 mini DIN cable FMCA1773-200CM is built in a female to male coaxial assembly design and will ship quickly after the purchase. Fairview 4.1/9.5 mini DIN female to type N male cable assembly FMCA1773-200CM is built with SPP-250-LLPL coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with 50 Ohm 4.1/9.5 mini DIN to 50 Ohm N type cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN female to type N male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA1773-200CM can also be used as a type N male to 4.1/9.5 mini DIN female cable because the assembly operates in both directions. 4.1/9.5 mini DIN female to N type male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to N type cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet
Description
RF cable assembly part number FMCA1773-200CM low PIM 4.1/9.5 mini DIN female to N male plenum cable SPP-250-LLPL coax in 200 cm and RoHS with LF solder from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 4.1/9.5 mini DIN female to N male plenum cable SPP-250-LLPL coax in 200 cm and RoHS with LF solder, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a type N cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a female gender on end one and male on end two. 4.1/9.5 mini DIN cable FMCA1773-200CM is built in a female to male coaxial assembly design and will ship quickly after the purchase. Fairview 4.1/9.5 mini DIN female to type N male cable assembly FMCA1773-200CM is built with SPP-250-LLPL coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with 50 Ohm 4.1/9.5 mini DIN to 50 Ohm N type cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN female to type N male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA1773-200CM can also be used as a type N male to 4.1/9.5 mini DIN female cable because the assembly operates in both directions. 4.1/9.5 mini DIN female to N type male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to N type cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM 4.1/9.5 Mini DIN Female to N Male Plenum Cable SPP-250-LLPL Coax in 200 cm and RoHS with LF Solder - FMCA1773-200CM - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM 4.1/9.5 Mini DIN Female to N Male Plenum Cable SPP-250-LLPL Coax in 200 cm and RoHS with LF Solder
FMCA1773-200CM
Low PIM 4.1/9.5 Mini DIN Female to N Male Plenum Cable SPP-250-LLPL Coax in 200 cm and RoHS with LF Solder FMCA1773-200CM
RF cable assembly part number FMCA1773-200CM low PIM 4.1/9.5 mini DIN female to N male plenum cable SPP-250-LLPL coax in 200 cm and RoHS with LF solder from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 4.1/9.5 mini DIN female to N male plenum cable SPP-250-LLPL coax in 200 cm and RoHS with LF solder, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide. This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a type N cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a female gender on end one and male on end two. 4.1/9.5 mini DIN cable FMCA1773-200CM is built in a female to male coaxial assembly design and will ship quickly after the purchase. Fairview 4.1/9.5 mini DIN female to type N male cable assembly FMCA1773-200CM is built with SPP-250-LLPL coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with 50 Ohm 4.1/9.5 mini DIN to 50 Ohm N type cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN female to type N male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA1773-200CM can also be used as a type N male to 4.1/9.5 mini DIN female cable because the assembly operates in both directions. 4.1/9.5 mini DIN female to N type male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to N type cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

RF cable assembly part number FMCA1773-200CM low PIM 4.1/9.5 mini DIN female to N male plenum cable SPP-250-LLPL coax in 200 cm and RoHS with LF solder from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM 4.1/9.5 mini DIN female to N male plenum cable SPP-250-LLPL coax in 200 cm and RoHS with LF solder, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.

This Fairview Microwave RF coaxial assembly is manufactured with 4.1/9.5 mini DIN cable connection on one end and a type N cable connection on the other end. Our 4.1/9.5 mini DIN cable assembly has a female gender on end one and male on end two. 4.1/9.5 mini DIN cable FMCA1773-200CM is built in a female to male coaxial assembly design and will ship quickly after the purchase.

Fairview 4.1/9.5 mini DIN female to type N male cable assembly FMCA1773-200CM is built with SPP-250-LLPL coax and it is a corrugated design. Our 4.1/9.5 mini DIN cable assembly is manufactured with 50 Ohm 4.1/9.5 mini DIN to 50 Ohm N type cable connectors and has a 50 Ohm impedance for the cable. RF specs for this 4.1/9.5 mini DIN female to type N male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA1773-200CM can also be used as a type N male to 4.1/9.5 mini DIN female cable because the assembly operates in both directions.

4.1/9.5 mini DIN female to N type male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality 4.1/9.5 mini DIN to N type cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of 4.1/9.5 mini DIN cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Cable Assemblies
Product Number FMCA1773-200CM
Product Name Low PIM 4.1/9.5 Mini DIN Female to N Male Plenum Cable SPP-250-LLPL Coax in 200 cm and RoHS with LF Solder
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 25FT Length - 1225046-25 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details