RF cable assembly part number FMCA1401-144 rugged portable phase stable RF analyzer cable N male to 7/16 DIN female cable FM-FT430 coax in 144 inch and RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Rugged portable phase stable RF analyzer cable N male to 7/16 DIN female cable FM-FT430 coax in 144 inch and RoHS, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with type N cable connection on one end and a 7/16 DIN cable connection on the other end. Our type N cable assembly has a male gender on end one and female on end two. N type cable FMCA1401-144 is built in a male to female coaxial assembly design and will ship quickly after the purchase.
Fairview type N male to 7/16 DIN female cable assembly FMCA1401-144 is built with FM-FT430 coax and it is a flexible design. Our N type cable assembly is manufactured with N type to 50 Ohm 7/16 DIN cable connectors and has a 50 Ohm impedance for the cable. RF specs for this type N male to 7/16 DIN female cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA1401-144 can also be used as a 7/16 DIN female to N type male cable because the assembly operates in both directions.
Type N male to 7/16 DIN female coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality type N to 7/16 DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of N type cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMCA1401-144 |
| Product Name | Rugged Portable Phase Stable RF Analyzer Cable N Male to 7/16 DIN Female Cable FM-FT430 Coax in 144 Inch and RoHS |
| Application | RF |