RF cable assembly part number FMCA1353Z-36 water blue FAKRA plug to FAKRA jack right angle cable 36 inch length using RG174 coax from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Water blue FAKRA plug to FAKRA jack right angle cable 36 inch length using RG174 coax, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with FAKRA cable connection on one end and a FAKRA cable connection on the other end. Our FAKRA cable assembly has a plug gender on end one and jack on end two. FAKRA cable FMCA1353Z-36 is built in a plug to jack coaxial assembly design and will ship quickly after the purchase.
Fairview FAKRA plug to FAKRA jack cable assembly FMCA1353Z-36 is built with RG174 coax and it is a flexible design. Our FAKRA cable assembly is manufactured with 50 Ohm FAKRA to right angle 50 Ohm FAKRA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this FAKRA plug to FAKRA right angle jack cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA1353Z-36 can also be used as a FAKRA jack to FAKRA plug cable because the assembly operates in both directions.
FAKRA plug to FAKRA right angle jack coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality FAKRA to FAKRA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of FAKRA cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMCA1353Z-36 |
| Product Name | Water Blue FAKRA Plug to FAKRA Jack Right Angle Cable 36 Inch Length Using RG174 Coax |
| Application | RF |