RF cable assembly part number FMCA1308-200CM low PIM N female to 7/16 DIN male plenum cable SPP-250-LLPL coax in 200 cm and RoHS from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. Low PIM N female to 7/16 DIN male plenum cable SPP-250-LLPL coax in 200 cm and RoHS, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with N type cable connection on one end and a 7/16 DIN cable connection on the other end. Our type N cable assembly has a female gender on end one and male on end two. Type N cable FMCA1308-200CM is built in a female to male coaxial assembly design and will ship quickly after the purchase.
Fairview N type female to 7/16 DIN male cable assembly FMCA1308-200CM is built with SPP-250-LLPL coax and it is a corrugated design. Our type N cable assembly is manufactured with 50 Ohm type N to 50 Ohm 7/16 DIN cable connectors and has a impedance for the cable. RF specs for this type N female to 7/16 DIN male cable can be found on its specifications datasheet PDF above. Keep in mind that FMCA1308-200CM can also be used as a 7/16 DIN male to type N female cable because the assembly operates in both directions.
Type N female to 7/16 DIN male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality N type to 7/16 DIN cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of type N cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMCA1308-200CM |
| Product Name | Low PIM N Female to 7/16 DIN Male Plenum Cable SPP-250-LLPL Coax in 200 CM and RoHS |
| Application | RF |