RF cable assembly part number FMC5151315-06 RA SSMA male to RA SSMA male cable RG-316 coax in 6 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. RA SSMA male to RA SSMA male cable RG-316 coax in 6 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with SSMA cable connection on one end and a SSMA cable connection on the other end. Our SSMA cable assembly has a male gender on end one and male on end two. SSMA cable FMC5151315-06 is built in a male to male coaxial assembly design and will ship quickly after the purchase.
Fairview SSMA male to SSMA male cable assembly FMC5151315-06 is built with RG-316 coax and it is a flexible design. Our SSMA cable assembly is manufactured with right angle 50 Ohm SSMA to right angle 50 Ohm SSMA cable connectors and has a 50 Ohm impedance for the cable. RF specs for this SSMA right angle male to SSMA right angle male cable can be found on its specifications datasheet PDF above.
SSMA right angle male to SSMA right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality SSMA to SSMA cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of SSMA cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMC5151315-06 |
| Product Name | RA SSMA Male to RA SSMA Male Cable RG-316 Coax in 6 Inch |
| Application | RF |