RF cable assembly part number FMC1719315-24 RA MCX plug (male) to RA MMCX plug (male) cable RG316 coax up to 3 GHz, 1.4 VSWR in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. RA MCX plug (male) to RA MMCX plug (male) cable RG316 coax up to 3 GHz, 1.4 VSWR in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with MCX cable connection on one end and a MMCX cable connection on the other end. Our MCX cable assembly has a plug gender on end one and plug on end two. MCX cable FMC1719315-24 is built in a plug to plug coaxial assembly design and will ship quickly after the purchase.
Fairview MCX plug to MMCX plug cable assembly FMC1719315-24 is built with RG-316 coax and it is a flexible design. Our MCX cable assembly is manufactured with right angle 50 Ohm MCX to right angle 50 Ohm MMCX cable connectors and has a 50 Ohm impedance for the cable. RF specs for this MCX right angle plug to MMCX right angle plug cable can be found on its specifications datasheet PDF above. Keep in mind that FMC1719315-24 can also be used as a MMCX plug to MCX plug cable because the assembly operates in both directions.
MCX right angle plug to MMCX right angle plug coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality MCX to MMCX cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of MCX cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMC1719315-24 |
| Product Name | RA MCX Plug (Male) to RA MMCX Plug (Male) Cable RG316 Coax Up To 3 GHz, 1.4 VSWR in 24 Inch |
| Application | RF |