RF cable assembly part number FMC0714316-24 MCX plug (male) to RA 10-32 male (plug) cable RG-316 coax up to 2 GHz in 24 inch from Fairview Microwave is one of a huge selection of coaxial cables for radio, antenna and interconnect with RF components. Fairview Microwave RF coaxial cable assembly products are designed for typical use, production, laboratory test and measurement, defense / military, aerial antenna towers, etc. MCX plug (male) to RA 10-32 male (plug) cable RG-316 coax up to 2 GHz in 24 inch, like our other coaxial cable assemblies, is specifically ready for quicker shipment than most in the industry can provide.
This Fairview Microwave RF coaxial assembly is manufactured with MCX cable connection on one end and a 10-32 cable connection on the other end. Our MCX cable assembly has a plug gender on end one and male on end two. MCX cable FMC0714316-24 is built in a plug to male coaxial assembly design and will ship quickly after the purchase.
Fairview MCX plug to 10-32 male cable assembly FMC0714316-24 is built with RG-316 coax and it is a flexible design. Our MCX cable assembly is manufactured with 50 Ohm MCX to right angle 50 Ohm 10-32 cable connectors and has a 50 Ohm impedance for the cable. RF specs for this MCX plug to 10-32 right angle male cable can be found on its specifications datasheet PDF above. Keep in mind that FMC0714316-24 can also be used as a 10-32 male to MCX plug cable because the assembly operates in both directions.
MCX plug to 10-32 right angle male coaxial cable assembly is just one of more than a million RF parts we have available. Fairview Microwave is where to buy a high quality MCX to 10-32 cable assembly for quick shipment worldwide. We also have a wide selection of other low to high frequency coaxial cables that will ship quickly from our United States warehouse. Because Fairview is one of a few RF, microwave and millimeter wave cable assembly suppliers with rapid shipping, many variations of MCX cable assemblies can also be built and shipped quickly as well. Custom cable assemblies for radio, antenna, RF component inter connection and more for production, test and measurement labs, military / defense, aerospace, telecom and other RF applications for cables can be easily built.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | FMC0714316-24 |
| Product Name | MCX Plug (Male) to RA 10-32 Male (Plug) Cable RG-316 Coax Up To 2 GHz in 24 Inch |
| Application | RF |