Fairview Microwave Inc. Low PIM N Male to 7/16 DIN Male LSZH Jacketed Cable Coax in 200 CM and RoHS Compliant FMC0115925-200CM

Description
RF cable assemblies from Fairview Microwave are available in standard or custom configurations. Fairview Microwave RF cable assemblies can be ordered standard or custom with a variety of connector options. Connectors for RF cable assemblies include: 1.0mm, 1.85mm, 10-32, 2.4mm, 2.92mm, 4.1/9.5 Mini DIN, 7/16 DIN, BNC, F, MCX, Mini SMP, Mini UHF, MMCX, N, QMA, RCA, SMA, SMB, SMC, SMP, SSMA, SSMB, SSMC, TNC, U.FL, UHF and UMCX. male, female, jack or plug radio frequency cable assembles with straight, right angle, bulkhead, mountless and other options may be available. 50 Ohm and 75 Ohm RF cable assemblies using .0118, 0.047, 0.086, 0.113, 0.141, 0.141 Low PIM, 0.250 Low PIM, 1/2" Flexible, 1/2" Superflexible, Armored 0.32, HC047, HC086, HC141, HF047, HF086, HF141, HS086, LEONI, LL142, LL335i, LMR-240, MICROFLEX095, RG-142, RG174, RG-174, RG-178, RG-214, RG-223, RG-316, RG-316DS, RG-393, RG-402, RG-405, RG-405AI, RG58, RG-58, RG-58DS, RG-59, S160, SF-047, SF-085, SF-085J, SF-141, SF-141J, SS402, SS405, Times Microwave LMR-195, Times Microwave LMR-200, Times Microwave LMR-200-UF, Times Microwave LMR-240, Times Microwave LMR-240-UF, Times Microwave LMR-400, Times Microwave LMR-400-UF, Times Microwave LMR-600 and Times Microwave LMR-SW540 are available or can be custom built. Fairview Microwave cable assemblies can be purchased and shipped the same day from a large inventory of RF connector and coax types. If you require a custom 1.85mm to 1.85mm cable assembly configuration not found on our website, we will create it for you; simply contact our technical service department for assistance. Even custom 1.85mm to 1.85mm cable assemblies are built and will ship the same day worldwide as does the rest of our in-stock inventory.
Datasheet
Description
RF cable assemblies from Fairview Microwave are available in standard or custom configurations. Fairview Microwave RF cable assemblies can be ordered standard or custom with a variety of connector options. Connectors for RF cable assemblies include: 1.0mm, 1.85mm, 10-32, 2.4mm, 2.92mm, 4.1/9.5 Mini DIN, 7/16 DIN, BNC, F, MCX, Mini SMP, Mini UHF, MMCX, N, QMA, RCA, SMA, SMB, SMC, SMP, SSMA, SSMB, SSMC, TNC, U.FL, UHF and UMCX. male, female, jack or plug radio frequency cable assembles with straight, right angle, bulkhead, mountless and other options may be available. 50 Ohm and 75 Ohm RF cable assemblies using .0118, 0.047, 0.086, 0.113, 0.141, 0.141 Low PIM, 0.250 Low PIM, 1/2" Flexible, 1/2" Superflexible, Armored 0.32, HC047, HC086, HC141, HF047, HF086, HF141, HS086, LEONI, LL142, LL335i, LMR-240, MICROFLEX095, RG-142, RG174, RG-174, RG-178, RG-214, RG-223, RG-316, RG-316DS, RG-393, RG-402, RG-405, RG-405AI, RG58, RG-58, RG-58DS, RG-59, S160, SF-047, SF-085, SF-085J, SF-141, SF-141J, SS402, SS405, Times Microwave LMR-195, Times Microwave LMR-200, Times Microwave LMR-200-UF, Times Microwave LMR-240, Times Microwave LMR-240-UF, Times Microwave LMR-400, Times Microwave LMR-400-UF, Times Microwave LMR-600 and Times Microwave LMR-SW540 are available or can be custom built. Fairview Microwave cable assemblies can be purchased and shipped the same day from a large inventory of RF connector and coax types. If you require a custom 1.85mm to 1.85mm cable assembly configuration not found on our website, we will create it for you; simply contact our technical service department for assistance. Even custom 1.85mm to 1.85mm cable assemblies are built and will ship the same day worldwide as does the rest of our in-stock inventory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low PIM N Male to 7/16 DIN Male LSZH Jacketed Cable Coax in 200 CM and RoHS Compliant - FMC0115925-200CM - Fairview Microwave Inc.
Lewisville, TX, United States
Low PIM N Male to 7/16 DIN Male LSZH Jacketed Cable Coax in 200 CM and RoHS Compliant
FMC0115925-200CM
Low PIM N Male to 7/16 DIN Male LSZH Jacketed Cable Coax in 200 CM and RoHS Compliant FMC0115925-200CM
RF cable assemblies from Fairview Microwave are available in standard or custom configurations. Fairview Microwave RF cable assemblies can be ordered standard or custom with a variety of connector options. Connectors for RF cable assemblies include: 1.0mm, 1.85mm, 10-32, 2.4mm, 2.92mm, 4.1/9.5 Mini DIN, 7/16 DIN, BNC, F, MCX, Mini SMP, Mini UHF, MMCX, N, QMA, RCA, SMA, SMB, SMC, SMP, SSMA, SSMB, SSMC, TNC, U.FL, UHF and UMCX. male, female, jack or plug radio frequency cable assembles with straight, right angle, bulkhead, mountless and other options may be available. 50 Ohm and 75 Ohm RF cable assemblies using .0118, 0.047, 0.086, 0.113, 0.141, 0.141 Low PIM, 0.250 Low PIM, 1/2" Flexible, 1/2" Superflexible, Armored 0.32, HC047, HC086, HC141, HF047, HF086, HF141, HS086, LEONI, LL142, LL335i, LMR-240, MICROFLEX095, RG-142, RG174, RG-174, RG-178, RG-214, RG-223, RG-316, RG-316DS, RG-393, RG-402, RG-405, RG-405AI, RG58, RG-58, RG-58DS, RG-59, S160, SF-047, SF-085, SF-085J, SF-141, SF-141J, SS402, SS405, Times Microwave LMR-195, Times Microwave LMR-200, Times Microwave LMR-200-UF, Times Microwave LMR-240, Times Microwave LMR-240-UF, Times Microwave LMR-400, Times Microwave LMR-400-UF, Times Microwave LMR-600 and Times Microwave LMR-SW540 are available or can be custom built. Fairview Microwave cable assemblies can be purchased and shipped the same day from a large inventory of RF connector and coax types. If you require a custom 1.85mm to 1.85mm cable assembly configuration not found on our website, we will create it for you; simply contact our technical service department for assistance. Even custom 1.85mm to 1.85mm cable assemblies are built and will ship the same day worldwide as does the rest of our in-stock inventory.

RF cable assemblies from Fairview Microwave are available in standard or custom configurations. Fairview Microwave RF cable assemblies can be ordered standard or custom with a variety of connector options. Connectors for RF cable assemblies include: 1.0mm, 1.85mm, 10-32, 2.4mm, 2.92mm, 4.1/9.5 Mini DIN, 7/16 DIN, BNC, F, MCX, Mini SMP, Mini UHF, MMCX, N, QMA, RCA, SMA, SMB, SMC, SMP, SSMA, SSMB, SSMC, TNC, U.FL, UHF and UMCX. male, female, jack or plug radio frequency cable assembles with straight, right angle, bulkhead, mountless and other options may be available.
50 Ohm and 75 Ohm RF cable assemblies using .0118, 0.047, 0.086, 0.113, 0.141, 0.141 Low PIM, 0.250 Low PIM, 1/2" Flexible, 1/2" Superflexible, Armored 0.32, HC047, HC086, HC141, HF047, HF086, HF141, HS086, LEONI, LL142, LL335i, LMR-240, MICROFLEX095, RG-142, RG174, RG-174, RG-178, RG-214, RG-223, RG-316, RG-316DS, RG-393, RG-402, RG-405, RG-405AI, RG58, RG-58, RG-58DS, RG-59, S160, SF-047, SF-085, SF-085J, SF-141, SF-141J, SS402, SS405, Times Microwave LMR-195, Times Microwave LMR-200, Times Microwave LMR-200-UF, Times Microwave LMR-240, Times Microwave LMR-240-UF, Times Microwave LMR-400, Times Microwave LMR-400-UF, Times Microwave LMR-600 and Times Microwave LMR-SW540 are available or can be custom built.
Fairview Microwave cable assemblies can be purchased and shipped the same day from a large inventory of RF connector and coax types. If you require a custom 1.85mm to 1.85mm cable assembly configuration not found on our website, we will create it for you; simply contact our technical service department for assistance. Even custom 1.85mm to 1.85mm cable assemblies are built and will ship the same day worldwide as does the rest of our in-stock inventory.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Cable Assemblies
Product Number FMC0115925-200CM
Product Name Low PIM N Male to 7/16 DIN Male LSZH Jacketed Cable Coax in 200 CM and RoHS Compliant
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-2.5-Q9-LE8-1 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - 189-411014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details