FMC01062 TNC female coaxial connector from Fairview Microwave has an interface type of RG316, RG174 and a 50 Ohm impedance. This TNC female connector uses shield attachment of crimp/solder attachment for the contact. Our female TNC coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
TNC female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our FMC01062 TNC connector uses brass contact and a nickel plating material. This TNC female coaxial RF connector is RoHS compliant, you can find this TNC female coaxial connector datasheet specifications above.
Fairview Microwave female TNC connector purchases will ship the same day. Our TNC female RG316 / RG174 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMC01062 |
| Product Name | TNC Female (Jack) Connector For RG316, RG174 Cable, Crimp/Solder |
| Connector Type | TNC |