Fairview Microwave Inc. SMA Male (Plug) Connector Solder Cup Terminal 2 Hole Flange (Panel Mount), Solder FMC01059

Description
FMC01059 SMA male 2 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA male 2 hole flange connector uses shield attachment of solder attachment for the contact. Our male SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male 2 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.23:1. This Fairview Microwave SMA terminal connector has a brass body with gold plating. Our FMC01059 SMA connector uses brass contact and a gold plating material. This SMA male 2 hole flange terminal RF connector is RoHS compliant, you can find this SMA male 2 hole flange terminal connector datasheet specifications above. Fairview Microwave male SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA male solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
FMC01059 SMA male 2 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA male 2 hole flange connector uses shield attachment of solder attachment for the contact. Our male SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male 2 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.23:1. This Fairview Microwave SMA terminal connector has a brass body with gold plating. Our FMC01059 SMA connector uses brass contact and a gold plating material. This SMA male 2 hole flange terminal RF connector is RoHS compliant, you can find this SMA male 2 hole flange terminal connector datasheet specifications above. Fairview Microwave male SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA male solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) Connector Solder Cup Terminal 2 Hole Flange (Panel Mount), Solder - FMC01059 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) Connector Solder Cup Terminal 2 Hole Flange (Panel Mount), Solder
FMC01059
SMA Male (Plug) Connector Solder Cup Terminal 2 Hole Flange (Panel Mount), Solder FMC01059
FMC01059 SMA male 2 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA male 2 hole flange connector uses shield attachment of solder attachment for the contact. Our male SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male 2 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.23:1. This Fairview Microwave SMA terminal connector has a brass body with gold plating. Our FMC01059 SMA connector uses brass contact and a gold plating material. This SMA male 2 hole flange terminal RF connector is RoHS compliant, you can find this SMA male 2 hole flange terminal connector datasheet specifications above. Fairview Microwave male SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA male solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

FMC01059 SMA male 2 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA male 2 hole flange connector uses shield attachment of solder attachment for the contact. Our male SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

SMA male 2 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.23:1. This Fairview Microwave SMA terminal connector has a brass body with gold plating. Our FMC01059 SMA connector uses brass contact and a gold plating material. This SMA male 2 hole flange terminal RF connector is RoHS compliant, you can find this SMA male 2 hole flange terminal connector datasheet specifications above.

Fairview Microwave male SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA male solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number FMC01059
Product Name SMA Male (Plug) Connector Solder Cup Terminal 2 Hole Flange (Panel Mount), Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1053374-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - 7122924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details