FMC01056 TNC female bulkhead terminal connector from Fairview Microwave has an interface type of terminal and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female TNC terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz.
TNC female bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave TNC terminal connector has a brass body with tri-metal plating. Our FMC01056 TNC connector uses beryllium copper contact and a tri-metal plating material. This TNC female bulkhead terminal RF connector is RoHS and IP67 rated compliant, you can find this TNC female bulkhead terminal IP67 rated connector datasheet specifications above.
Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female terminal connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMC01056 |
| Product Name | TNC Female (Jack) Bulkhead Connector Terminal IP67 Rated, Terminal Solder |
| Connector Type | TNC |