FMC01045 SMB plug coaxial push-on connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMB plug connector uses shield attachment of solder/solder attachment for the contact. Our plug SMB coaxial connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.
SMB plug coaxial push-on RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMB coaxial connector has a brass body with gold plating. Our FMC01045 SMB connector uses beryllium copper contact and a gold plating material. This SMB plug coaxial push-on RF connector is RoHS compliant, you can find this SMB plug coaxial push-on connector datasheet specifications above.
Fairview Microwave plug SMB connector purchases will ship the same day. Our SMB plug RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMB cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | FMC01045 |
| Product Name | SMB Plug (Male) Push-On Connector For RG405 Cable, Solder |
| Connector Type | SMB |