RF broadband / wideband amplifier FMAM4043 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors. Our SMA wideband / broadband amplifier design has a 40 dB minimum gain and 44 dB typical gain.
Fairview Microwave RF medium power high gain wide-band amplifier part number FMAM4043 is rated with a P1dB of 35 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 2 GHz and a maximum of 6 GHz. Additional specs on this high gain medium power broad-band/wide-band
Our medium power high gain broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | FMAM4043 |
| Product Name | 2 GHz to 6 GHz, Medium Power Broadband Amplifier with 3 Watt, 44 dB Gain and SMA |
| Amplifier Type | Power Amplifier |
| Frequency Range | 2000 to 6000 MHz |
| Minimum Gain | 40 dB |
| Maximum Gain | 44 dB |
| Output Power | 34.77 dBm |