RF broadband / wideband amplifier FMAM4039 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors and rated at 4 dB. Our SMA wideband / broadband amplifier design has a 23 dB minimum gain and 24 dB typical gain.
Fairview Microwave RF medium power wide-band amplifier part number FMAM4039 is rated with a P1dB of 24 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 500 MHz and a maximum of 2.5 GHz. Additional specs on this medium power broad-band/wide-band
Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | FMAM4039 |
| Product Name | 500 MHz to 2.5 GHz, Medium Power Broadband Amplifier with 24 dBm, 24 dB Gain and SMA |
| Amplifier Type | Power Amplifier |
| Frequency Range | 500 to 2500 MHz |
| Minimum Gain | 23 dB |
| Maximum Gain | 24 dB |
| Output Power | 24 dBm |