RF broadband / wideband amplifier FMAM3502 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized high gain version manufactured with 2.92mm connectors. Our 2.92mm wideband / broadband amplifier design has a 60 dB typical gain.
Fairview Microwave RF medium power high gain wide-band amplifier part number FMAM3502 is rated with a P1dB of 10 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 20 GHz and a maximum of 40 GHz. Additional specs on this high gain medium power broad-band/wide-band
Our medium power high gain broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | FMAM3502 |
| Product Name | 20 GHz to 40 GHz, 60 dB Gain Broadband High Gain Amplifier with 10 dBm, 115 VAC and 2.92mm |
| Frequency Range | 20000 to 40000 MHz |
| Maximum Gain | 60 dB |
| Output Power | 10 dBm |