Fairview Microwave Inc. 3.5 dB NF, 12 GHz to 18 GHz, Low Noise Broadband Amplifier with 13 dBm, 18 dB Gain and SMA FMAM3296

Description
RF broadband / wideband amplifier FMAM3296 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with SMA connectors. Our SMA wideband / broadband amplifier design has a 18 dB minimum gain and dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM3296 is rated with a P1dB of 13 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 12 GHz and a maximum of 18 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF broadband / wideband amplifier FMAM3296 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with SMA connectors. Our SMA wideband / broadband amplifier design has a 18 dB minimum gain and dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM3296 is rated with a P1dB of 13 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 12 GHz and a maximum of 18 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5 dB NF, 12 GHz to 18 GHz, Low Noise Broadband Amplifier with 13 dBm, 18 dB Gain and SMA - FMAM3296 - Fairview Microwave Inc.
Lewisville, TX, United States
3.5 dB NF, 12 GHz to 18 GHz, Low Noise Broadband Amplifier with 13 dBm, 18 dB Gain and SMA
FMAM3296
3.5 dB NF, 12 GHz to 18 GHz, Low Noise Broadband Amplifier with 13 dBm, 18 dB Gain and SMA FMAM3296
RF broadband / wideband amplifier FMAM3296 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with SMA connectors. Our SMA wideband / broadband amplifier design has a 18 dB minimum gain and dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number FMAM3296 is rated with a P1dB of 13 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 12 GHz and a maximum of 18 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF broadband / wideband amplifier FMAM3296 from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized low noise version manufactured with SMA connectors. Our SMA wideband / broadband amplifier design has a 18 dB minimum gain and dB typical gain.

Fairview Microwave RF medium power wide-band amplifier part number FMAM3296 is rated with a P1dB of 13 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 12 GHz and a maximum of 18 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above.

Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number FMAM3296
Product Name 3.5 dB NF, 12 GHz to 18 GHz, Low Noise Broadband Amplifier with 13 dBm, 18 dB Gain and SMA
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 18 dB
Output Power 13 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-39+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-18000-40000-50-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details