Fairview Microwave Inc. Miter RA 1.85mm Male (plug) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR FMAD1213

Description
1.85mm adapter FMAD1213 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 2.4mm adapter is constructed with male gender on side 1 and female on side 2. FMAD1213 1.85mm male to 2.4mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm. Fairview male 1.85mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
1.85mm adapter FMAD1213 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 2.4mm adapter is constructed with male gender on side 1 and female on side 2. FMAD1213 1.85mm male to 2.4mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm. Fairview male 1.85mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter RA 1.85mm Male (plug) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR - FMAD1213 - Fairview Microwave Inc.
Lewisville, TX, United States
Miter RA 1.85mm Male (plug) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR
FMAD1213
Miter RA 1.85mm Male (plug) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR FMAD1213
1.85mm adapter FMAD1213 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1. 1.85mm to 2.4mm adapter is constructed with male gender on side 1 and female on side 2. FMAD1213 1.85mm male to 2.4mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm. Fairview male 1.85mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

1.85mm adapter FMAD1213 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 1.85mm to 2.4mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 1.85mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.35:1.

1.85mm to 2.4mm adapter is constructed with male gender on side 1 and female on side 2. FMAD1213 1.85mm male to 2.4mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 1.85mm.

Fairview male 1.85mm to female 2.4mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 1.85mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 1.85mm and 2.4mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Electrical Connectors
Product Number FMAD1213
Product Name Miter RA 1.85mm Male (plug) to 2.4mm Female (Jack) Adapter, Passivated Stainless Steel Body, 1.35 VSWR
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details