Fairview Microwave Inc. Miter RA 2.4mm Male to 2.92mm Female Adapter with Passivated Stainless Steel Body FMAD1205

Description
2.4mm adapter FMAD1205 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to 2.92mm adapter is constructed with male gender on side 1 and female on side 2. FMAD1205 2.4mm male to 2.92mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 2.4mm. Fairview male 2.4mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet
Description
2.4mm adapter FMAD1205 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to 2.92mm adapter is constructed with male gender on side 1 and female on side 2. FMAD1205 2.4mm male to 2.92mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 2.4mm. Fairview male 2.4mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter RA 2.4mm Male to 2.92mm Female Adapter with Passivated Stainless Steel Body - FMAD1205 - Fairview Microwave Inc.
Lewisville, TX, United States
Miter RA 2.4mm Male to 2.92mm Female Adapter with Passivated Stainless Steel Body
FMAD1205
Miter RA 2.4mm Male to 2.92mm Female Adapter with Passivated Stainless Steel Body FMAD1205
2.4mm adapter FMAD1205 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1. 2.4mm to 2.92mm adapter is constructed with male gender on side 1 and female on side 2. FMAD1205 2.4mm male to 2.92mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 2.4mm. Fairview male 2.4mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

2.4mm adapter FMAD1205 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our 2.4mm to 2.92mm adapter is a coaxial adapter design with a 50 Ohm impedance. This 50 Ohm 2.4mm adapter is manufactured to precise RF adapter specifications and has a maximum VSWR of 1.25:1.

2.4mm to 2.92mm adapter is constructed with male gender on side 1 and female on side 2. FMAD1205 2.4mm male to 2.92mm female coaxial adapter from Fairview is a miter right angle body style. This miter right angle 2.4mm.

Fairview male 2.4mm to female 2.92mm adapter is part of over one million RF, microwave and millimeter wave components in stock. Our miter right angle 2.4mm adapter is ready for same day purchase and shipping worldwide. We also stock and/or custom build 2.4mm and 2.92mm coaxial cables that ship quickly from our facility for all your RF adapter component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Electrical Connectors
Product Number FMAD1205
Product Name Miter RA 2.4mm Male to 2.92mm Female Adapter with Passivated Stainless Steel Body
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details