EZ-600-UM UHF male coaxial connector from Fairview Microwave has an interface type of LMR-600 and a 50 Ohm impedance. This UHF male connector uses shield attachment of crimp/non-solder contact attachment for the contact. Our male UHF coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.
UHF male coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave UHF coaxial connector has a brass body with silver plating. Our EZ-600-UM UHF connector uses beryllium copper contact and a silver plating material. This UHF male coaxial RF connector is RoHS compliant, you can find this UHF male coaxial connector datasheet specifications above.
Fairview Microwave male UHF connector purchases will ship the same day. Our UHF male LMR-600 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom UHF cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | EZ-600-UM |
| Product Name | UHF Male (Plug) Connector For LMR-600 Cable, Crimp/Non-Solder Contact |
| Connector Type | UHF |