EZ-600-NF-BH N female bulkhead coaxial connector from Fairview Microwave has an interface type of LMR-600 and a 50 Ohm impedance. This N female bulkhead connector uses shield attachment of crimp/non-solder contact attachment for the contact. Our female N coaxial connector provides a minimum frequency of Error and a maximum frequency of Error.
N female bulkhead coaxial RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave N coaxial connector has a brass body with silver plating. Our EZ-600-NF-BH N connector uses beryllium copper contact and a silver plating material. This N female bulkhead coaxial RF connector is RoHS compliant, you can find this N female bulkhead coaxial connector datasheet specifications above.
Fairview Microwave female N bulkhead connector purchases will ship the same day. Our bulkhead N female LMR-600 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom N cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | EZ-600-NF-BH |
| Product Name | N Female (Jack) Bulkhead Connector For LMR-600 Cable, Crimp/Non-Solder Contact |
| Connector Type | Type N |