EZ-400-FM-75 F male coaxial connector from Fairview Microwave has an interface type of LMR-400-75 and a 75 Ohm impedance. This F male connector uses shield attachment of crimp/non-solder contact attachment for the contact. Our male F coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz.
F male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave F coaxial connector has a brass body with nickel plating. Our EZ-400-FM-75 F connector uses beryllium copper contact and a nickel plating material. This F male coaxial RF connector is RoHS compliant, you can find this F male coaxial connector datasheet specifications above.
Fairview Microwave male F connector purchases will ship the same day. Our F male LMR-400-75 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom F cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | EZ-400-FM-75 |
| Product Name | 75 Ohm F Male (Plug) Connector For LMR-400-75 Cable, Crimp/Non-Solder Contact |
| Connector Type | Type F |