EZ-240-4310M-X 4.3-10 male coaxial connector from Fairview Microwave has an interface type of LMR-240 and a 50 Ohm impedance. This 4.3-10 male connector uses shield attachment of crimp/non-solder contact attachment for the contact. Our male 4.3-10 coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
4.3-10 male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave 4.3-10 coaxial connector has a brass body with tri-metal plating. Our EZ-240-4310M-X 4.3-10 connector uses beryllium copper contact and a tri-metal plating material. This 4.3-10 male coaxial RF connector is RoHS compliant, you can find this 4.3-10 male coaxial connector datasheet specifications above.
Fairview Microwave male 4.3-10 connector purchases will ship the same day. Our 4.3-10 male LMR-240 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 4.3-10 cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | EZ-240-4310M-X |
| Product Name | 4.3-10 Male (Plug) Connector for LMR-240 Cable, Crimp/Non-Solder Contact |
| Geometry | Straight |