Fairview Microwave Inc. WR-42 to 2.92mm Female End Launch Waveguide to Coax Adapter Square Cover Standard with 18 GHz to 26.5 GHz K Band in Aluminum 42AEL86

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 42AEL86 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-42 and square cover flange. This WR-42 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender. WR-42 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview WR-42 2.92mm transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-42 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-42 waveguide transition adapter to coaxial 2.92mm part number 42AEL86 is currently in stock at our location. Our end launch wave guide WR-42 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 42AEL86 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-42 and square cover flange. This WR-42 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender. WR-42 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview WR-42 2.92mm transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-42 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-42 waveguide transition adapter to coaxial 2.92mm part number 42AEL86 is currently in stock at our location. Our end launch wave guide WR-42 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-42 to 2.92mm Female End Launch Waveguide to Coax Adapter Square Cover Standard with 18 GHz to 26.5 GHz K Band in Aluminum - 42AEL86 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-42 to 2.92mm Female End Launch Waveguide to Coax Adapter Square Cover Standard with 18 GHz to 26.5 GHz K Band in Aluminum
42AEL86
WR-42 to 2.92mm Female End Launch Waveguide to Coax Adapter Square Cover Standard with 18 GHz to 26.5 GHz K Band in Aluminum 42AEL86
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 42AEL86 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-42 and square cover flange. This WR-42 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender. WR-42 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview WR-42 2.92mm transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-42 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-42 waveguide transition adapter to coaxial 2.92mm part number 42AEL86 is currently in stock at our location. Our end launch wave guide WR-42 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) 42AEL86 is manufactured with a end launch design. End launch waveguide to coaxial adapter / transition has a waveguide size of WR-42 and square cover flange. This WR-42 waveguide to coax adapter / transition is constructed with a 2.92mm coaxial connector that is 50 Ohm and female gender.

WR-42 waveguide to coaxial transition adapter with 2.92mm connector has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview WR-42 2.92mm transition adapter for coax is designed with a body material of aluminum and connector body material of passivated stainless steel. Our WR-42 to 2.92mm female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-42 waveguide transition adapter to coaxial 2.92mm part number 42AEL86 is currently in stock at our location. Our end launch wave guide WR-42 to 2.92mm coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number 42AEL86
Product Name WR-42 to 2.92mm Female End Launch Waveguide to Coax Adapter Square Cover Standard with 18 GHz to 26.5 GHz K Band in Aluminum
Frequency Range 18000.0 to 26500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Straight 60 - 90 GHz - WR12-10+ - Mini-Circuits
Specs
Adapter Connector Type WR12 UG387/U Flange 1.0
Material Aluminum
Frequency Range 90000.0 MHz
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
Maximum Input Power 46.99 dBm
View Details
Specs
Adapter Connector Type Flange
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details