2467-000-G91P-010 SSMC jack bulkhead PCB connector from Fairview Microwave has an interface type of .067 inch end launch and a 50 Ohm impedance. This SSMC jack bulkhead connector uses shield attachment of solder attachment for the contact. Our jack SSMC PCB connector provides a minimum frequency of DC and a maximum frequency of 12.4 GHz.
SSMC jack bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SSMC PCB connector has a stainless steel body with gold plating. Our 2467-000-G91P-010 SSMC connector uses beryllium copper contact and a gold plating material. This SSMC jack bulkhead PCB RF connector is RoHS compliant, you can find this SSMC jack bulkhead PCB connector datasheet specifications above.
Fairview Microwave jack SSMC bulkhead connector purchases will ship the same day. Our bulkhead SSMC jack .067 inch end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SSMC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 2467-000-G91P-010 |
| Product Name | SSMC Jack Bulkhead PCB Connector .067 inch End Launch Solder Attachment |
| Geometry | Straight |