The flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against. Because the pin does not protrude out the bottom of the receptacles, they are ideal for blind-hole applications.
The end caps fit over the end of the quick release ball lock pin and allow the pins to be used in applications where the receiving hole is not within tolerance or is out of round. The receiver caps can replace cotter pins and hitch pins to allow you to take advantage of quick changing and fieldwork without tools
| Fairlane Products, Inc. | |
|---|---|
| Product Category | Quick Release Pin Receptacles and Receiver Caps |
| Product Name | Receptacles & End Caps |
| Type | Receptacle; Receiver Cap |
| Receptacle Type | Flanged; Thread-In |
| Receiver Cap Type | Plain End; Tapped End |
| Flange Shape | Diamond; Oval / Oblong; Rectangular; Round |
| Pin Diameter Use | 0.1875 to 0.6250 inch (4.76 to 15.87 mm) |