Fair-Rite Products Corp. Ferrite Cores 9595261802

Description
"Uncoated 95 Ferrite Core EER Type Length 0.295"" (7.50mm) Width Diameter 0.366"" (9.30mm) Height"
Request a Quote Datasheet
Description
"Uncoated 95 Ferrite Core EER Type Length 0.295"" (7.50mm) Width Diameter 0.366"" (9.30mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 9595261802-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
9595261802-ND
Ferrite Cores 9595261802-ND
"Uncoated 95 Ferrite Core EER Type Length 0.295"" (7.50mm) Width Diameter 0.366"" (9.30mm) Height"

"Uncoated 95 Ferrite Core EER Type Length 0.295"" (7.50mm) Width Diameter 0.366"" (9.30mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 9595261802-ND
Product Name Ferrite Cores
Core Shape EER
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 70
Core Material N27
Length 70 mm (2.76 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details