Fair-Rite Products Corp. Ferrite Cores 9498201002

Description
"Uncoated Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-9498201002-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-9498201002-ND
Ferrite Cores 1934-9498201002-ND
"Uncoated Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"

"Uncoated Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-9498201002-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49
Core Material N87
Length 48.5 mm (1.91 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058453A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 161 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details