Fair-Rite Products Corp. Ferrite Cores 9495202002

Description
"Uncoated 95 Ferrite Core E Type Length 0.394"" (10.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 95 Ferrite Core E Type Length 0.394"" (10.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 9495202002-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
9495202002-ND
Ferrite Cores 9495202002-ND
"Uncoated 95 Ferrite Core E Type Length 0.394"" (10.00mm) Width Diameter Height"

"Uncoated 95 Ferrite Core E Type Length 0.394"" (10.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 9495202002-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 25
Core Material N87
Length 25 mm (0.9843 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details