Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MAGNETIC CORES
FAIR-RITE PRODUCTS CORP.
9479222002 -- FERRITE CORES
Fair-Rite Products Corp.
Ferrite Cores
9479222002
Description
79 PLANAR E CORE18/4/10-79
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
79 PLANAR E CORE18/4/10-79
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-9479222002-ND
Ferrite Cores
1934-9479222002-ND
79 PLANAR E CORE18/4/10-79
79 PLANAR E CORE18/4/10-79
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Magnetic Cores
Product Number
1934-9479222002-ND
Product Name
Ferrite Cores
Core Material
Maganese-Zinc Ferrite
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Transformer Cores
1253704
Specs
Core Material
N87
Length
126 mm (4.96 inch)
Width
20 mm (0.7874 inch)
View Details
EPCOS AG
Ferrite Cores
Specs
Core Shape
EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material
Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Magnetics
Powder Cores - High Flux Cores
0058887A2
Specs
Core Shape
EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material
Iron Powder; High Flux
Inductance
8 nH
View Details
Hangzhou X-mag Inc.
Nanocrystalline Core
Specs
Core Shape
Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material
Iron Powder
View Details