Fair-Rite Products Corp. Ferrite Cores 9478204002

Description
"Uncoated 78 Ferrite Core E Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core E Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 9478204002-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
9478204002-ND
Ferrite Cores 9478204002-ND
"Uncoated 78 Ferrite Core E Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height"

"Uncoated 78 Ferrite Core E Type 1.250"" (31.75mm) Length 0.801"" (20.35mm) Width Diameter 0.250"" (6.35mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 9478204002-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479610P - RS Components, Ltd.
Specs
Core Shape EFD 30
Core Material N87
Inductance 160 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055174AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 57 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details