Fair-Rite Products Corp. Ferrite Cores 9478203002

Description
"Uncoated 78 Ferrite Core E Type 0.858"" (21.80mm) Length Width Diameter 0.224"" (5.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core E Type 0.858"" (21.80mm) Length Width Diameter 0.224"" (5.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-9478203002-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-9478203002-ND
Ferrite Cores 1934-9478203002-ND
"Uncoated 78 Ferrite Core E Type 0.858"" (21.80mm) Length Width Diameter 0.224"" (5.70mm) Height"

"Uncoated 78 Ferrite Core E Type 0.858"" (21.80mm) Length Width Diameter 0.224"" (5.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-9478203002-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126772P - RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N41
Inductance 160 nH
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details