Fair-Rite Products Corp. Core Transformer, 77 U, 135Mm; Core Type Fair-Rite 9277012002

Description
CORE TRANSFORMER, 77 U, 135MM; Core Type:U; Core Size:U41.15/25.4/11. 7; Core Material Grade:77; For Use With:Output Chokes, Power Input Filters & Transformers and HF FluorescentBallasts; Effective Magnetic Path Length:135mm RoHS Compliant: Yes
Datasheet
Description
CORE TRANSFORMER, 77 U, 135MM; Core Type:U; Core Size:U41.15/25.4/11. 7; Core Material Grade:77; For Use With:Output Chokes, Power Input Filters & Transformers and HF FluorescentBallasts; Effective Magnetic Path Length:135mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core Transformer, 77 U, 135Mm; Core Type Fair-Rite - 52Y1656 - Newark, An Avnet Company
Chicago, IL, United States
Core Transformer, 77 U, 135Mm; Core Type Fair-Rite
52Y1656
Core Transformer, 77 U, 135Mm; Core Type Fair-Rite 52Y1656
CORE TRANSFORMER, 77 U, 135MM; Core Type:U; Core Size:U41.15/25.4/11. 7; Core Material Grade:77; For Use With:Output Chokes, Power Input Filters & Transformers and HF FluorescentBallasts; Effective Magnetic Path Length:135mm RoHS Compliant: Yes

CORE TRANSFORMER, 77 U, 135MM; Core Type:U; Core Size:U41.15/25.4/11.7; Core Material Grade:77; For Use With:Output Chokes, Power Input Filters & Transformers and HF FluorescentBallasts; Effective Magnetic Path Length:135mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52Y1656
Product Name Core Transformer, 77 U, 135Mm; Core Type Fair-Rite
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer - No.10000033332829 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details