Fair-Rite Products Corp. Ferrite Cores 9277008002

Description
"Uncoated 77 Ferrite Core U Type 1.620"" (41.15mm) Length 0.460"" (11.68mm) Width Diameter 0.687"" (17.45mm) Height"
Request a Quote Datasheet
Description
"Uncoated 77 Ferrite Core U Type 1.620"" (41.15mm) Length 0.460"" (11.68mm) Width Diameter 0.687"" (17.45mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-9277008002-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-9277008002-ND
Ferrite Cores 1934-9277008002-ND
"Uncoated 77 Ferrite Core U Type 1.620"" (41.15mm) Length 0.460"" (11.68mm) Width Diameter 0.687"" (17.45mm) Height"

"Uncoated 77 Ferrite Core U Type 1.620"" (41.15mm) Length 0.460"" (11.68mm) Width Diameter 0.687"" (17.45mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-9277008002-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 15/8/5
Core Material N87
Length 15 mm (0.5906 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details