Fair-Rite Products Corp. Ferrite Cores 9077026002

Description
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.500"" (12.70mm) Height"
Request a Quote Datasheet
Description
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.500"" (12.70mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-9077026002-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-9077026002-ND
Ferrite Cores 1934-9077026002-ND
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.500"" (12.70mm) Height"

"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter 0.500"" (12.70mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-9077026002-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1620165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N27
Length 50 mm (1.97 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058730A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 263 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details