Fair-Rite Products Corp. Ferrite Cores 9077025002

Description
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1612-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1612-ND
Ferrite Cores 1934-1612-ND
"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter Height"

"Uncoated 77 Ferrite Core U Type 1.000"" (25.40mm) Length 0.250"" (6.35mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1612-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 42
Core Material N87
Length 42 mm (1.65 inch)
View Details
Powder Cores - High Flux Cores - 0058536A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 69 nH
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details