Fair-Rite Products Corp. Ferrite Cores 9077002002

Description
"Uncoated 77 Ferrite Core U Type 0.340"" (8.64mm) Length 0.180"" (4.57mm) Width Diameter 0.160"" (4.06mm) Height"
Request a Quote Datasheet
Description
"Uncoated 77 Ferrite Core U Type 0.340"" (8.64mm) Length 0.180"" (4.57mm) Width Diameter 0.160"" (4.06mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1060-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1060-ND
Ferrite Cores 1934-1060-ND
"Uncoated 77 Ferrite Core U Type 0.340"" (8.64mm) Length 0.180"" (4.57mm) Width Diameter 0.160"" (4.06mm) Height"

"Uncoated 77 Ferrite Core U Type 0.340"" (8.64mm) Length 0.180"" (4.57mm) Width Diameter 0.160"" (4.06mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1060-ND
Product Name Ferrite Cores
Core Shape U
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EP 20
Core Material N87
Length 24.5 mm (0.9646 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055454A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 224 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details