Fair-Rite Products Corp. Ferrite Cores 8998121221

Description
"Uncoated Ferrite Core EFD Type 0.492"" (12.50mm) Length Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core EFD Type 0.492"" (12.50mm) Length Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 8998121221-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
8998121221-ND
Ferrite Cores 8998121221-ND
"Uncoated Ferrite Core EFD Type 0.492"" (12.50mm) Length Width Diameter 0.244"" (6.20mm) Height"

"Uncoated Ferrite Core EFD Type 0.492"" (12.50mm) Length Width Diameter 0.244"" (6.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 8998121221-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 65
Core Material N87
Length 65 mm (2.56 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details