Fair-Rite Products Corp. Ferrite Cores 8978121221

Description
"Uncoated 78 Ferrite Core EFD Type 0.492"" (12.50mm) Length Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core EFD Type 0.492"" (12.50mm) Length Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 8978121221-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
8978121221-ND
Ferrite Cores 8978121221-ND
"Uncoated 78 Ferrite Core EFD Type 0.492"" (12.50mm) Length Width Diameter 0.244"" (6.20mm) Height"

"Uncoated 78 Ferrite Core EFD Type 0.492"" (12.50mm) Length Width Diameter 0.244"" (6.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 8978121221-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 50/50
Core Material N87
Length 50 mm (1.97 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055447A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 34 nH
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details