Fair-Rite Products Corp. Ferrite Cores 8978101021

Description
"Uncoated 78 Ferrite Core EFD Type Length Width Diameter 0.205"" (5.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core EFD Type Length Width Diameter 0.205"" (5.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-8978101021-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-8978101021-ND
Ferrite Cores 1934-8978101021-ND
"Uncoated 78 Ferrite Core EFD Type Length Width Diameter 0.205"" (5.20mm) Height"

"Uncoated 78 Ferrite Core EFD Type Length Width Diameter 0.205"" (5.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-8978101021-ND
Product Name Ferrite Cores
Core Shape EFD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1620174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM
Core Material N87
Length 23.2 mm (0.9134 inch)
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058823A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 8 nH
View Details