Fair-Rite Products Corp. Ferrite Cores 7898400721

Description
"Uncoated Ferrite Core E Type 2.520"" (64.00mm) Length 2.008"" (51.00mm) Width Diameter 0.407"" (10.34mm) Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core E Type 2.520"" (64.00mm) Length 2.008"" (51.00mm) Width Diameter 0.407"" (10.34mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 7898400721-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
7898400721-ND
Ferrite Cores 7898400721-ND
"Uncoated Ferrite Core E Type 2.520"" (64.00mm) Length 2.008"" (51.00mm) Width Diameter 0.407"" (10.34mm) Height"

"Uncoated Ferrite Core E Type 2.520"" (64.00mm) Length 2.008"" (51.00mm) Width Diameter 0.407"" (10.34mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 7898400721-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 114/93
Core Material N87
Width 114 mm (4.49 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055272A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 21 nH
View Details