Fair-Rite Products Corp. Ferrite Cores 7898400121

Description
"Uncoated Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 7898400121-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
7898400121-ND
Ferrite Cores 7898400121-ND
"Uncoated Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"

"Uncoated Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 7898400121-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 55/28/25
Core Material N87
Length 55 mm (2.17 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details