Fair-Rite Products Corp. Ferrite Cores 7878400121

Description
"Uncoated 78 Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-1607-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-1607-ND
Ferrite Cores 1934-1607-ND
"Uncoated 78 Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"

"Uncoated 78 Ferrite Core E Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-1607-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 8
Core Material N97
Length 23.2 mm (0.9134 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058212A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 50 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details