Fair-Rite Products Corp. Ferrite Cores 6698353621

Description
"Uncoated Ferrite Core PQ Type 1.382"" (35.10mm) Length Width Diameter 0.685"" (17.40mm) Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core PQ Type 1.382"" (35.10mm) Length Width Diameter 0.685"" (17.40mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-6698353621-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-6698353621-ND
Ferrite Cores 1934-6698353621-ND
"Uncoated Ferrite Core PQ Type 1.382"" (35.10mm) Length Width Diameter 0.685"" (17.40mm) Height"

"Uncoated Ferrite Core PQ Type 1.382"" (35.10mm) Length Width Diameter 0.685"" (17.40mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-6698353621-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 13/7/4
Core Material N87
Length 12.6 mm (0.4961 inch)
View Details
Powder Cores - MPP Cores - 0055022A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 10 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details