Fair-Rite Products Corp. Ferrite Cores 6698211621

Description
"Uncoated Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter 0.315"" (8.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter 0.315"" (8.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 6698211621-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
6698211621-ND
Ferrite Cores 6698211621-ND
"Uncoated Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter 0.315"" (8.00mm) Height"

"Uncoated Ferrite Core PQ Type 0.807"" (20.50mm) Length 0.551"" (14.00mm) Width Diameter 0.315"" (8.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 6698211621-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N87
Length 31.75 mm (1.25 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - MPP Cores - 0055533A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 24 nH
View Details