Fair-Rite Products Corp. Ferrite Cores 6695272521

Description
"Uncoated 95 Ferrite Core PQ Type Length 0.748"" (19.00mm) Width Diameter 0.492"" (12.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated 95 Ferrite Core PQ Type Length 0.748"" (19.00mm) Width Diameter 0.492"" (12.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 1934-6695272521-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
1934-6695272521-ND
Ferrite Cores 1934-6695272521-ND
"Uncoated 95 Ferrite Core PQ Type Length 0.748"" (19.00mm) Width Diameter 0.492"" (12.50mm) Height"

"Uncoated 95 Ferrite Core PQ Type Length 0.748"" (19.00mm) Width Diameter 0.492"" (12.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 1934-6695272521-ND
Product Name Ferrite Cores
Core Shape PQ
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 39/20/13
Core Material N87
Length 38.9 mm (1.53 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details