Fair-Rite Products Corp. Ferrite Cores 6278180121

Description
"Uncoated 78 Ferrite Core RM Type Length 0.311"" (7.90mm) Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated 78 Ferrite Core RM Type Length 0.311"" (7.90mm) Width Diameter 0.244"" (6.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 6278180121-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
6278180121-ND
Ferrite Cores 6278180121-ND
"Uncoated 78 Ferrite Core RM Type Length 0.311"" (7.90mm) Width Diameter 0.244"" (6.20mm) Height"

"Uncoated 78 Ferrite Core RM Type Length 0.311"" (7.90mm) Width Diameter 0.244"" (6.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 6278180121-ND
Product Name Ferrite Cores
Core Shape RM
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PQ 26/25
Core Material N95
Length 26.5 mm (1.04 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058600A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 83 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details